Marki Microwave LLC Passive GaAs MMIC 31 GHz Highpass Filter MFHP-00041CSP1

Description
The MFHP-00041CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00041CSP1 features a 31 GHz 3 dBc cutoff and 22 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00041CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet
Description
The MFHP-00041CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00041CSP1 features a 31 GHz 3 dBc cutoff and 22 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00041CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 31 GHz Highpass Filter - MFHP-00041CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 31 GHz Highpass Filter
MFHP-00041CSP1
Passive GaAs MMIC 31 GHz Highpass Filter MFHP-00041CSP1
The MFHP-00041CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00041CSP1 features a 31 GHz 3 dBc cutoff and 22 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00041CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

The MFHP-00041CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00041CSP1 features a 31 GHz 3 dBc cutoff and 22 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00041CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00041CSP1
Product Name Passive GaAs MMIC 31 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 7.7 - 12.8 GHz Bandpass Filter - MFBP-00137PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7700 to 12800 MHz
View Details
Passive GaAs MMIC 35.2 - 36.89 GHz Bandpass Filter - MFBP-00032PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 35200 to 36890 MHz
View Details
MFHP-00002CH, Passive GaAs MMIC 10 GHz Highpass Filter - MFHP-00002CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 10000 MHz
View Details
Passive GaAs MMIC 21.8 - 26.5 GHz Bandpass Filter - MFBP-00067CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21820 to 26540 MHz
View Details