The HRT-HF0534K is a suspended stripline highpass filter designed for frequencies from 5 to 34 GHz, with ≥50 dBc rejection below 3.6 GHz and a maximum insertion loss of 1.5 dB. It features 2.92-Female connectors, handles up to 15 W continuous wave power, and operates over a temperature range of -40℃ to +70℃. The device has a maximum VSWR of 1.8:1 in the pass band, is constructed from aluminum with a black painted surface finish, and measures 18 mm × 18 mm × 10 mm.
The HRT-HF0534K is a suspended stripline highpass filter. The pass band is 5-34GHz.lt has excellent rejection ≥50dBc@DC-3.6GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 5-34 GHz
Insertion Loss : 1.5 dB max
VSWR : 1.8:1 max
Rejection : ≥50dBc@DC-3.6GHz
Power : 15 W cw
Operating Temp. : -40℃ to +70℃
Dimension L*W*H : 18mm*18mm*10mm
Finishing : Paint Black
More highpass filters can be seen in the table below:
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-HF0534K |
| Product Name | 5-34GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) |
| Filter Type | High Pass |