Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF HIGH PASS FILTERS
ZTS TECHNOLOGIES CO., LTD
ZHF10.5-40 -- HIGH PASS FILTER 10.5-40GHZ SMA FEMALE
ZTS Technologies Co., Ltd
High Pass Filter 10.5-40GHz SMA Female
ZHF10.5-40
Description
High Pass Filter 10.5-40GHz SMA Female
ZTS Technologies Co., Ltd
Done
Description
High Pass Filter 10.5-40GHz SMA Female
Suppliers
Company
Product
Description
Supplier Links
ZTS Technologies Co., Ltd
Shenzhen, China
High Pass Filter 10.5-40GHz SMA Female
ZHF10.5-40
High Pass Filter 10.5-40GHz SMA Female
ZHF10.5-40
High Pass Filter 10.5-40GHz SMA Female
High Pass Filter 10.5-40GHz SMA Female
Supplier's Site
Technical Specifications
ZTS Technologies Co., Ltd
Product Category
RF High Pass Filters
Product Number
ZHF10.5-40
Product Name
High Pass Filter 10.5-40GHz SMA Female
Operating Temperature
-55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
High Pass Filter
5o2839340
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
100 to 200 MHz
Insertion Loss
0.9000 dB
View Details
Anatech Electronics, Inc.
1600 MHz Suspended Strip-line High Pass Filter
AE1600SLH2075
Specs
Insertion Loss
1 dB
Package Type
Connectorized
Connector
Type N; N-Type (F), N-Type (M)
View Details
kTB Solutions
High Pass Filters
NHF-33000-60000-40
Specs
Fc
33000 MHz
Insertion Loss
2 dB
VSWR
2 :1
View Details
Marki Microwave LLC
Passive GaAs MMIC 7.85 GHz Highpass Filter
MFHP-00028CH
Specs
Fc
0.0 to ? MHz
View Details