Marki Microwave LLC Passive GaAs MMIC 7.85 GHz Highpass Filter MFHP-00028CH

Description
The MFHP-00028CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00028CH features a 7.85 GHz 3 dBc cutoff and 28 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00028CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFHP-00028CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00028CH features a 7.85 GHz 3 dBc cutoff and 28 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00028CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 7.85 GHz Highpass Filter - MFHP-00028CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 7.85 GHz Highpass Filter
MFHP-00028CH
Passive GaAs MMIC 7.85 GHz Highpass Filter MFHP-00028CH
The MFHP-00028CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00028CH features a 7.85 GHz 3 dBc cutoff and 28 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00028CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFHP-00028CH is a passive MMIC surface mount highpass filter that is an ideal solution for small form factor, high rejection filtering. The MFHP-00028CH features a 7.85 GHz 3 dBc cutoff and 28 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00028CH is available as a wire-bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00028CH
Product Name Passive GaAs MMIC 7.85 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 25.5 GHz Lowpass Filter - MFLP-00041CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details
FLP-0490, 4.9 GHz Lowpass Filter - FLP-0490 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 4900 to ? MHz
Package Type Connectorized
View Details
MFBC-00018M, Passive GaAs MMIC 44.50-62.50 GHz Bandpass Filter - MFBC-00018M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 44500 to 62500 MHz
View Details
Passive GaAs MMIC 4.5 GHz Lowpass Filter - MFLP-00010PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 4500 MHz
View Details