Anatech Electronics, Inc. 1600 MHz Suspended Strip-line High Pass Filter AE1600SLH2075

Description
1600 MHz Suspended Strip-line High Pass Filter
Request a Quote
Description
1600 MHz Suspended Strip-line High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1600 MHz Suspended Strip-line High Pass Filter - AE1600SLH2075 - Anatech Electronics, Inc.
Garfield, NJ, United States
1600 MHz Suspended Strip-line High Pass Filter
AE1600SLH2075
1600 MHz Suspended Strip-line High Pass Filter AE1600SLH2075
1600 MHz Suspended Strip-line High Pass Filter

1600 MHz Suspended Strip-line High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1600SLH2075
Product Name 1600 MHz Suspended Strip-line High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details
12000 MHz Suspended Stripline High pass Filter - AE12000SSH6611 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 12000 MHz
Insertion Loss 2 dB
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details