The 5o2839340 is a high pass filter designed for wireless communication, audio, image, biomedical, radar, and sensor applications, operating in the 118 to 160 MHz range with an insertion loss of 0.9 dB at 118 MHz, 1.3 dB at 127 to 140 MHz, and 0.4 dB at 127 to 160 MHz. It provides at least 25 dB rejection at 88 to 108 MHz, operates at 50 Ω impedance, supports 5 W power, and functions from -40 to +85 °C with storage from -55 to +125 °C. The filter is housed in a black case measuring 39 × 34 × 20 mm and features either BNC, SMA, or N female connectors depending on variant. It includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2839340 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 100 to 200 MHz |