The NCT1810 is a broadband coaxial termination designed for DC to 18 GHz applications, with 50 Ω impedance and up to 10 W average power handling at 25°C, derated linearly to 0.5 W at 120°C. It features a maximum VSWR of 1.20 from DC to 4 GHz, 1.25 from 4 to 8 GHz, 1.35 from 8 to 12.4 GHz, and 1.40 from 12.4 to 18 GHz. The unit is available with N or SMA connectors, male or female, and operates within a temperature range of -55°C to +125°C. Mechanical tolerance is ±1.6 mm.
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.
Features:
Applications:
Terminations Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Terminations |
| Product Number | NCT1810 |
| Product Name | Terminations |
| Connector Type | SMA; N, SMA |