The NCT50R5 is a 50Ω coaxial termination for DC to 50GHz applications, designed for use in transmitters, antennas, and laboratory test environments. It features a 2.4mm male or female connector, with a maximum VSWR of 1.3 up to 40GHz and 1.4 up to 50GHz. The termination handles an average power of 0.5W and is constructed with a passivated stainless steel outer conductor, gold-plated beryllium copper inner conductor, and PEI dielectric. It operates over a temperature range of -55°C to +125°C. Tolerances are ±0.2mm. The part is available in male (2) or female (2F) 2.4mm connector variants.
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.
Features:
Applications:
Terminations Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Terminations |
| Product Number | NCT50R5 |
| Product Name | Terminations |
| Connector Type | 2.4mm; 2.4mm |