KRYTAR, Inc. KAT4010C-4×5 KAT4010C-4×5

Description
KRYTAR has developed a line of End Launch Terminations featuring a unique, patent-pending, integrated termination eliminating the additional cost and complexity of typical coaxial terminations. End Launch connectors are mechanical designs where a coaxial connector is used to connect a cable to a printed circuit test board. The connector is mounted at the end or edge of the board. This connector is used to transition microwave energy through the coaxial cable to a circuit on the PCB. End Launch coaxial connectors are generally frequency limited based on the type of coaxial connector used in the design. For many applications the connectors are terminated by soldering them directly to the PCB. Other termination options include the mating of two coaxial devices to function as a termination. KRYTAR’s End Launch Model KAT4010C-4×5 offers superior performance ratings including: Operating Frequency range from DC to 40 GHz; VSWR: 1.4:1; Impedance: 50 ±1 Ohm; Launch Pin Diameter (Inch) is 0.010; Substrate Thickness is (Inch): 0.1-0.3; Power Rating: 0.5 Watts; and Operating temperature of -64° to 125° C. The KRYTAR End Launch Terminations have an integrated termination built-in thereby eliminating the additional cost and complexity of typical coaxial terminations. With the termination already integrated, these complete End Launch Termination packages offer a simple solution for reducing the time-consuming task required to install separate coaxial terminations. In addition, the fully integrated End Launch Termination offers superior electrical performance while avoiding the need to match individual components in the field. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR has developed a line of End Launch Terminations featuring a unique, patent-pending, integrated termination eliminating the additional cost and complexity of typical coaxial terminations. End Launch connectors are mechanical designs where a coaxial connector is used to connect a cable to a printed circuit test board. The connector is mounted at the end or edge of the board. This connector is used to transition microwave energy through the coaxial cable to a circuit on the PCB. End Launch coaxial connectors are generally frequency limited based on the type of coaxial connector used in the design. For many applications the connectors are terminated by soldering them directly to the PCB. Other termination options include the mating of two coaxial devices to function as a termination. KRYTAR’s End Launch Model KAT4010C-4×5 offers superior performance ratings including: Operating Frequency range from DC to 40 GHz; VSWR: 1.4:1; Impedance: 50 ±1 Ohm; Launch Pin Diameter (Inch) is 0.010; Substrate Thickness is (Inch): 0.1-0.3; Power Rating: 0.5 Watts; and Operating temperature of -64° to 125° C. The KRYTAR End Launch Terminations have an integrated termination built-in thereby eliminating the additional cost and complexity of typical coaxial terminations. With the termination already integrated, these complete End Launch Termination packages offer a simple solution for reducing the time-consuming task required to install separate coaxial terminations. In addition, the fully integrated End Launch Termination offers superior electrical performance while avoiding the need to match individual components in the field. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KAT4010C-4x5 is a DC to 40 GHz end launch termination with a launch pin diameter of 0.01 inches and a substrate thickness of 0.1 to 0.3 inches. It has a 50 ±1 ohm impedance, a maximum VSWR of 1.4:1, a power rating of 0.5 watt, and operates from -65°C to +125°C.

Datasheet Summary
Powered by GS/AI

The KAT4010C-4x5 is a DC to 40 GHz end launch termination with a launch pin diameter of 0.01 inches and a substrate thickness of 0.1 to 0.3 inches. It has a 50 ±1 ohm impedance, a maximum VSWR of 1.4:1, a power rating of 0.5 watt, and operates from -65°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
KAT4010C-4×5 - KAT4010C-4×5 - KRYTAR, Inc.
Sunnyvale, CA, United States
KAT4010C-4×5
KAT4010C-4×5
KAT4010C-4×5 KAT4010C-4×5
KRYTAR has developed a line of End Launch Terminations featuring a unique, patent-pending, integrated termination eliminating the additional cost and complexity of typical coaxial terminations. End Launch connectors are mechanical designs where a coaxial connector is used to connect a cable to a printed circuit test board. The connector is mounted at the end or edge of the board. This connector is used to transition microwave energy through the coaxial cable to a circuit on the PCB. End Launch coaxial connectors are generally frequency limited based on the type of coaxial connector used in the design. For many applications the connectors are terminated by soldering them directly to the PCB. Other termination options include the mating of two coaxial devices to function as a termination. KRYTAR’s End Launch Model KAT4010C-4×5 offers superior performance ratings including: Operating Frequency range from DC to 40 GHz; VSWR: 1.4:1; Impedance: 50 ±1 Ohm; Launch Pin Diameter (Inch) is 0.010; Substrate Thickness is (Inch): 0.1-0.3; Power Rating: 0.5 Watts; and Operating temperature of -64° to 125° C. The KRYTAR End Launch Terminations have an integrated termination built-in thereby eliminating the additional cost and complexity of typical coaxial terminations. With the termination already integrated, these complete End Launch Termination packages offer a simple solution for reducing the time-consuming task required to install separate coaxial terminations. In addition, the fully integrated End Launch Termination offers superior electrical performance while avoiding the need to match individual components in the field. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR has developed a line of End Launch Terminations featuring a unique, patent-pending, integrated termination eliminating the additional cost and complexity of typical coaxial terminations.

End Launch connectors are mechanical designs where a coaxial connector is used to connect a cable to a printed circuit test board. The connector is mounted at the end or edge of the board. This connector is used to transition microwave energy through the coaxial cable to a circuit on the PCB. End Launch coaxial connectors are generally frequency limited based on the type of coaxial connector used in the design. For many applications the connectors are terminated by soldering them directly to the PCB. Other termination options include the mating of two coaxial devices to function as a termination.

KRYTAR’s End Launch Model KAT4010C-4×5 offers superior performance ratings including: Operating Frequency range from DC to 40 GHz; VSWR: 1.4:1; Impedance: 50 ±1 Ohm; Launch Pin Diameter (Inch) is 0.010; Substrate Thickness is (Inch): 0.1-0.3; Power Rating: 0.5 Watts; and Operating temperature of -64° to 125° C.

The KRYTAR End Launch Terminations have an integrated termination built-in thereby eliminating the additional cost and complexity of typical coaxial terminations. With the termination already integrated, these complete End Launch Termination packages offer a simple solution for reducing the time-consuming task required to install separate coaxial terminations. In addition, the fully integrated End Launch Termination offers superior electrical performance while avoiding the need to match individual components in the field.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Terminations
Product Number KAT4010C-4×5
Product Name KAT4010C-4×5
Terminator Type End Launch Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination T3MK - T3MK - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details
Space Qualified Coaxial Termination T1M-SQ - T1M-SQ - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
KAT27010C-4×5 - KAT27010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Coaxial Termination T2F - T2F - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 26500 MHz
View Details