kTB Solutions Terminations NCT2610

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT2610 is a coaxial termination designed for DC to 26.5 GHz operation with a 50 Ω impedance and average power handling of 10 W at 25°C, derated linearly to 0.5 W at 120°C. It features a maximum VSWR of 1.30 for SMA and 1.25 for 3.5 mm connectors, with aluminum housing and gold-plated brass or stainless steel outer conductor. Mechanical dimensions vary by connector type: 39.5 mm for SMA male, 41 mm for SMA female, 38.7 mm for 3.5 mm male, and 40.2 mm for 3.5 mm female, with a tolerance of ±0.5 mm and weight of 15 g. Operating temperature range is -55°C to +85°C. Connectors available are SMA male, SMA female, 3.5 mm male, and 3.5 mm female.

Datasheet Summary
Powered by GS/AI

The NCT2610 is a coaxial termination designed for DC to 26.5 GHz operation with a 50 Ω impedance and average power handling of 10 W at 25°C, derated linearly to 0.5 W at 120°C. It features a maximum VSWR of 1.30 for SMA and 1.25 for 3.5 mm connectors, with aluminum housing and gold-plated brass or stainless steel outer conductor. Mechanical dimensions vary by connector type: 39.5 mm for SMA male, 41 mm for SMA female, 38.7 mm for 3.5 mm male, and 40.2 mm for 3.5 mm female, with a tolerance of ±0.5 mm and weight of 15 g. Operating temperature range is -55°C to +85°C. Connectors available are SMA male, SMA female, 3.5 mm male, and 3.5 mm female.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT2610 - kTB Solutions
San Jose, CA, United States
Terminations
NCT2610
Terminations NCT2610
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT2610
Product Name Terminations
Connector Type SMA; 3.5mm; 3.5mm, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT18K2 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 200 watts
View Details
Terminations - NCT1820 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 20 watts
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
Power 2 watts
View Details
Terminations - NCT1810 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 10 watts
View Details