ZTS Technologies Co., Ltd 5 Watts DC-6GHz 1-30dB Type N Fixed Attenuator ZFA5N-6B-YA

Description
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watts DC-6GHz 1-30dB Type N Fixed Attenuator - ZFA5N-6B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
5 Watts DC-6GHz 1-30dB Type N Fixed Attenuator
ZFA5N-6B-YA
5 Watts DC-6GHz 1-30dB Type N Fixed Attenuator ZFA5N-6B-YA
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA5N-6B-YA
Product Name 5 Watts DC-6GHz 1-30dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - 3157-QAT-15+CT-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details