kTB Solutions Fixed Attenuators NFA18K15

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA18K15 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA18K15
Fixed Attenuators NFA18K15
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA18K15
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details
Fixed Attenuators - NFA1825 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Manually Variable Attenuators - NCA10-2-18-40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 2 GHz
Attenuation 0.0 to 40 dB
View Details