Mini-Circuits Attenuators QAT-15+

Description
RF Attenuators 15dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-15+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 15dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-15+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 15dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-15+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 15dB 0Hz ~ 50GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-15+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-15+
Attenuators QAT-15+
RF Attenuators 15dB 0 Hz ~ 50 GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

RF Attenuators 15dB 0 Hz ~ 50 GHz 50 Ohms 1.4W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-15+CT-ND QAT-15+
Product Name Attenuators Attenuators
Attenuation 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Attenuators - 3157-HAT-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details