ZTS Technologies Co., Ltd 300 Watts DC-18GHz 10-60dB Type N Fixed Attenuator ZFA300N-18MF-XXXX

Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 300 Watts to 1000 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional only up to 250 Watts or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet
Description
Here are ZTS 50 Ohms Type N Fixed Attenuators from 300 Watts to 1000 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional only up to 250 Watts or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Watts DC-18GHz 10-60dB Type N Fixed Attenuator - ZFA300N-18MF-XXXX - ZTS Technologies Co., Ltd
Shenzhen, China
300 Watts DC-18GHz 10-60dB Type N Fixed Attenuator
ZFA300N-18MF-XXXX
300 Watts DC-18GHz 10-60dB Type N Fixed Attenuator ZFA300N-18MF-XXXX
Here are ZTS 50 Ohms Type N Fixed Attenuators from 300 Watts to 1000 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional only up to 250 Watts or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Here are ZTS 50 Ohms Type N Fixed Attenuators from 300 Watts to 1000 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional only up to 250 Watts or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA300N-18MF-XXXX
Product Name 300 Watts DC-18GHz 10-60dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342A-D14005-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Attenuators - 3157-GAT-8+DKR-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details
2 suppliers