Mini-Circuits Attenuators GAT-8+

Description
8 DB SMT FIXED ATT, DC 8000 MHZ
Request a Quote Datasheet
Description
8 DB SMT FIXED ATT, DC 8000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-GAT-8+DKR-ND - DigiKey
Thief River Falls, MN, United States
8 DB SMT FIXED ATT, DC 8000 MHZ

8 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-8+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-GAT-8+CT-ND
Attenuators 3157-GAT-8+CT-ND
8 DB SMT FIXED ATT, DC 8000 MHZ

8 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-8+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-GAT-8+TR-ND
Attenuators 3157-GAT-8+TR-ND
8 DB SMT FIXED ATT, DC 8000 MHZ

8 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet
Attenuators - GAT-8+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
GAT-8+
Attenuators GAT-8+
RF Attenuators 8dB 0 Hz ~ 8 GHz 50 Ohms 500mW 4-SMD, No Lead

RF Attenuators 8dB 0 Hz ~ 8 GHz 50 Ohms 500mW 4-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-GAT-8+DKR-ND GAT-8+
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-NAT-20DC+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details