Qorvo Attenuators RFSA3043TR7

Description
CATV VOLTAGE CONTROLLED ATTENUAT
Request a Quote Datasheet
Description
CATV VOLTAGE CONTROLLED ATTENUAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Thief River Falls, MN, United States
CATV VOLTAGE CONTROLLED ATTENUAT

CATV VOLTAGE CONTROLLED ATTENUAT

Buy Now Datasheet
Attenuators - 2312-RFSA3043TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
CATV VOLTAGE CONTROLLED ATTENUAT

CATV VOLTAGE CONTROLLED ATTENUAT

Buy Now Datasheet
Attenuators - 2312-RFSA3043TR7CT-ND - DigiKey
Thief River Falls, MN, United States
CATV VOLTAGE CONTROLLED ATTENUAT

CATV VOLTAGE CONTROLLED ATTENUAT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-RFSA3043TR7TR-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details