ZTS Technologies Co., Ltd Band Pass Filter 5500-5700MHz SMA Female ZBF5600-200A

Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter 5500-5700MHz SMA Female - ZBF5600-200A - ZTS Technologies Co., Ltd
Shenzhen, China
Band Pass Filter 5500-5700MHz SMA Female
ZBF5600-200A
Band Pass Filter 5500-5700MHz SMA Female ZBF5600-200A
ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Band Pass Filters
Product Number ZBF5600-200A
Product Name Band Pass Filter 5500-5700MHz SMA Female
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 5500 to 5700 MHz
Ripple 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 6.1 - 9.3 GHz Bandpass Filter - MFBP-00084BH - Marki Microwave LLC
Specs
Fc 6070 to 9270 MHz
Package Type Connectorized
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Fc 2436 MHz
Bandwidth 70000 kHz
Insertion Loss 1.1 dB
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5925 to 7125 MHz
Bandwidth 1.20E6 kHz
View Details
2 suppliers
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 105000 kHz
Insertion Loss 2 dB
Return Loss 20 dB
View Details