5o.com Band Pass Filter 5o26100690

Description
Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Band pass filter designed for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar applications, with a passband of 885 to 889 MHz, 3.0 dB maximum insertion loss, and 50 Ω impedance. It features a 1.5 VSWR, 70 dB rejection at 925-960 MHz and 40 dB rejection from DC to 880 MHz, operates from -40 to +85 °C, and supports 50 W power. The device has a black enclosure with dimensions 100 × 69 × 43 mm and uses SMA Female or N Female connectors depending on variant. Storage temperature ranges from -55 to +125 °C. Sold with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Band pass filter designed for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar applications, with a passband of 885 to 889 MHz, 3.0 dB maximum insertion loss, and 50 Ω impedance. It features a 1.5 VSWR, 70 dB rejection at 925-960 MHz and 40 dB rejection from DC to 880 MHz, operates from -40 to +85 °C, and supports 50 W power. The device has a black enclosure with dimensions 100 × 69 × 43 mm and uses SMA Female or N Female connectors depending on variant. Storage temperature ranges from -55 to +125 °C. Sold with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - 5o26100690 - 5o.com
Guangdong, China
Band Pass Filter
5o26100690
Band Pass Filter 5o26100690
Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Filters and Microwave Filters
Product Number 5o26100690
Product Name Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 885 to 889 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2664170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 8000 to 12000 MHz
View Details
Band Pass Filter - 5o2685700 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -45 to 85 C (-49 to 185 F)
Fc 1610 to 1676 MHz
View Details
Band Pass Filter - 5o2693930 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 380 to 500 MHz
View Details
Band Pass Filter - 5o261251250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 300 to 500 MHz
View Details