ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request.
Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom
| ZTS Technologies Co., Ltd | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | ZBF13500-500A |
| Product Name | Band Pass Filter 13250-13750MHz SMA Female |
| Operating Temperature | -20 to 50 C (-4 to 122 F) |
| Fc | 13250 to 13750 MHz |
| Ripple | 1.2 dB |