Marki Microwave LLC FB-4000, 40 GHz Bandpass Filter FB-4000

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-4000, 40 GHz Bandpass Filter - FB-4000 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-4000, 40 GHz Bandpass Filter
FB-4000
FB-4000, 40 GHz Bandpass Filter FB-4000
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-4000
Product Name FB-4000, 40 GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 21 GHz Highpass Filter - MFHP-00010CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 21090 to 50000 MHz
View Details
Passive GaAs MMIC 5 - 8 GHz Bandpass Filter - MFBP-00104PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5000 to 8000 MHz
View Details
Passive GaAs MMIC 23.66 GHz Highpass Filter - MFHP-00037CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 85000 MHz
View Details
Passive GaAs MMIC 18.9 GHz Lowpass Filter - MFLP-00033CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details