Band pass filter designed for wireless communication, radar, sensors, and biomedical signal processing, with a pass band of 23.0 to 28.0 GHz, insertion loss of 2.0 dB max, VSWR of 1.8 max, and 70 dB rejection at DC to 16.5 GHz and 34.5 to 40.0 GHz. Housed in a 35.7 × 14 × 7 mm black enclosure with 2.92 mm female connector and 50 Ω impedance. Rated for 10 W power, operating temperature from -40 to +70°C, and storage temperature from -55 to +125°C.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2635141 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 23000 to 28000 MHz |