kTB Solutions Coaxial Circulators NCC4040A

Description
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCC4040A is a coaxial circulator designed for high-power applications in wireless and radar systems within the frequency range of 1.8 to 3.6 GHz. It features a maximum insertion loss of 0.70 dB, a minimum isolation of 17.0 dB, and a maximum VSWR of 1.35, with an average power handling capacity of 100 W and N-type female connectors. The device operates between 0°C and +60°C and is mounted using four 3 mm through-holes. Its mechanical dimensions are 40 mm × 40 mm × 20 mm.

Datasheet Summary
Powered by GS/AI

The NCC4040A is a coaxial circulator designed for high-power applications in wireless and radar systems within the frequency range of 1.8 to 3.6 GHz. It features a maximum insertion loss of 0.70 dB, a minimum isolation of 17.0 dB, and a maximum VSWR of 1.35, with an average power handling capacity of 100 W and N-type female connectors. The device operates between 0°C and +60°C and is mounted using four 3 mm through-holes. Its mechanical dimensions are 40 mm × 40 mm × 20 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulators - NCC4040A - kTB Solutions
San Jose, CA, United States
Coaxial Circulators
NCC4040A
Coaxial Circulators NCC4040A
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.

kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Isolators and RF Circulators
Product Number NCC4040A
Product Name Coaxial Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6000 MHz
Isolation 16 dB
View Details
Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
Coaxial Isolators - NCI9662H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details