The NCC1220C is a coaxial circulator designed for high-power applications in the frequency range of 9 to 16.5 GHz, with low insertion loss and high isolation. It features an SMA female connector, mounts via two 2.5 mm through-holes, and measures 12 by 20 by 13 mm. The device handles up to 30 W average power and operates from -10 to +60 °C, with VSWR not exceeding 1.30 across its bands.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC1220C |
| Product Name | Coaxial Circulators |
| Component | Circulator |