Interpower International 2x1.00mm°� Black H05VV-F 86065080

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 1.00mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Int'l Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.9 to 7.5mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 1.00mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Int'l Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.9 to 7.5mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Oskaloosa, IA, United States
International 2x1.00mm°� Black H05VV-F
86065080
International 2x1.00mm°� Black H05VV-F 86065080
Int'l Current Rating: 10A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40°ºC Int'l Max Fix Inst Op Temp: +70°ºC Int'l Min Flex Op Temp: -15°ºC Min Bend Radius: See Remarks Cable Style: International Int'l Conductor Size: 1.00mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Int'l Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.9 to 7.5mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Int'l Current Rating: 10A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40°ºC

Int'l Max Fix Inst Op Temp: +70°ºC

Int'l Min Flex Op Temp: -15°ºC

Min Bend Radius: See Remarks

Cable Style: International

Int'l Conductor Size: 1.00mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Int'l Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.9 to 7.5mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: yes

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category Cable Assemblies
Product Number 86065080
Product Name International 2x1.00mm°� Black H05VV-F
Standards / Certifications EN 50525
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details