Clippard Polyethylene Tubing PET1-0503

Description
Polyethylene Tubing, 5/32" OD-3/32" ID
Request a Quote
Description
Polyethylene Tubing, 5/32" OD-3/32" ID
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Polyethylene tubing with 5/32" outer diameter and 3/32" inner diameter, designed for use with push-in fittings, operates at 0 to 105 psig at 100°F with a maximum temperature of 120°F and has a static burst pressure of over 540 psig at 75°F. Made of linear low density polyethylene, available in black or natural colors, with a bend radius of 1/2" and sold in 50' or 500' lengths.

Datasheet Summary
Powered by GS/AI

Polyethylene tubing with 5/32" outer diameter and 3/32" inner diameter, designed for use with push-in fittings, operates at 0 to 105 psig at 100°F with a maximum temperature of 120°F and has a static burst pressure of over 540 psig at 75°F. Made of linear low density polyethylene, available in black or natural colors, with a bend radius of 1/2" and sold in 50' or 500' lengths.

Suppliers

Company
Product
Description
Supplier Links
Polyethylene Tubing - PET1-0503 - Clippard
Cincinnati, OH, United States
Polyethylene Tubing
PET1-0503
Polyethylene Tubing PET1-0503
Polyethylene Tubing, 5/32" OD-3/32" ID

Polyethylene Tubing, 5/32" OD-3/32" ID

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Tubing
Product Number PET1-0503
Product Name Polyethylene Tubing
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details