Shenzhen Dechengwang Technology Co., Ltd PTFE Tube

Description
Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm. Why Order PTFE Tubing Products from Us? PTFE (Polytetrafluoroethy lene) is perhaps the most widely used fluoropolymer available because it has several features which make it ideal for a wide range of applications. Dechengwang is able to fulfill your requirement, no matter you are looking for PTFE semi finished products as machining stock or directly use. PTFE Tube Key properties Excellent chemical resistance Working temperature from -180°C to +260°C FDA approved Flame resistant - UL94V0 No stick Low friction Very good dielectric dielectric insulation properties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen, Guangdong, China
PTFE Tube
PTFE Tube
Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm. Why Order PTFE Tubing Products from Us? PTFE (Polytetrafluoroethy lene) is perhaps the most widely used fluoropolymer available because it has several features which make it ideal for a wide range of applications. Dechengwang is able to fulfill your requirement, no matter you are looking for PTFE semi finished products as machining stock or directly use. PTFE Tube Key properties Excellent chemical resistance Working temperature from -180°C to +260°C FDA approved Flame resistant - UL94V0 No stick Low friction Very good dielectric dielectric insulation properties

Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm.

Why Order PTFE Tubing Products from Us?

PTFE (Polytetrafluoroethylene) is perhaps the most widely used fluoropolymer available because it has several features which make it ideal for a wide range of applications. Dechengwang is able to fulfill your requirement, no matter you are looking for PTFE semi finished products as machining stock or directly use.


PTFE Tube Key properties


  • Excellent chemical resistance
  • Working temperature from -180°C to +260°C
  • FDA approved
  • Flame resistant - UL94V0
  • No stick
  • Low friction
  • Very good dielectric dielectric insulation properties
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Dechengwang Technology Co., Ltd
Product Category Tubing
Product Name PTFE Tube
Type Plastic
Material Polytetrafluoroethylene
Shape Round
Color / Clarity Solid (optional feature)
Unlock Full Specs
to access all available technical data