PCE Instruments / PCE Americas Inc. Inspection Camera PCE-DHM 10

Description
Thanks to the integrated 7.62 cm TFT color display and Li-Ion batteries, the inspection camera PCE-DHM 10 can be PC-independent and therefore used completely mobile. Being equipped with 8 white LEDs increases the inspection camera up to a 500-fold size and thus captures even the smallest details in image or video. The integrated 5 megapixel camera (12 megapixel interpolated) also provides sharp images of the magnified object. With the zoom button imagedetails can be enlarged directly on the TFT color monitor and videos can be played. As with a conventional digital camera,images captured bythe inspection camera PCE-DHM 10 are stored directly on a MicroSD memory card. The recordings can then be transferredvia the USB 2.0 port on your computer or laptop. With its digital technology, the inspection camera PCE-DHM 10 is very versatile: It is suitable for examining, measuring and photographingthesmal lest items at home or traveling, school, university, in research and professional applications, e.g. in industrial surface inspection and in hobbies and leisure. Using the included software, pictures and videos can bestored, archived or sent via e-mail to friends, acquaintances or business partners.
Request a Quote Datasheet
Description
Thanks to the integrated 7.62 cm TFT color display and Li-Ion batteries, the inspection camera PCE-DHM 10 can be PC-independent and therefore used completely mobile. Being equipped with 8 white LEDs increases the inspection camera up to a 500-fold size and thus captures even the smallest details in image or video. The integrated 5 megapixel camera (12 megapixel interpolated) also provides sharp images of the magnified object. With the zoom button imagedetails can be enlarged directly on the TFT color monitor and videos can be played. As with a conventional digital camera,images captured bythe inspection camera PCE-DHM 10 are stored directly on a MicroSD memory card. The recordings can then be transferredvia the USB 2.0 port on your computer or laptop. With its digital technology, the inspection camera PCE-DHM 10 is very versatile: It is suitable for examining, measuring and photographingthesmal lest items at home or traveling, school, university, in research and professional applications, e.g. in industrial surface inspection and in hobbies and leisure. Using the included software, pictures and videos can bestored, archived or sent via e-mail to friends, acquaintances or business partners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Inspection Camera
PCE-DHM 10
Inspection Camera PCE-DHM 10
Thanks to the integrated 7.62 cm TFT color display and Li-Ion batteries, the inspection camera PCE-DHM 10 can be PC-independent and therefore used completely mobile. Being equipped with 8 white LEDs increases the inspection camera up to a 500-fold size and thus captures even the smallest details in image or video. The integrated 5 megapixel camera (12 megapixel interpolated) also provides sharp images of the magnified object. With the zoom button imagedetails can be enlarged directly on the TFT color monitor and videos can be played. As with a conventional digital camera,images captured bythe inspection camera PCE-DHM 10 are stored directly on a MicroSD memory card. The recordings can then be transferredvia the USB 2.0 port on your computer or laptop. With its digital technology, the inspection camera PCE-DHM 10 is very versatile: It is suitable for examining, measuring and photographingthesmal lest items at home or traveling, school, university, in research and professional applications, e.g. in industrial surface inspection and in hobbies and leisure. Using the included software, pictures and videos can bestored, archived or sent via e-mail to friends, acquaintances or business partners.

Thanks to the integrated 7.62 cm TFT color display and Li-Ion batteries, the inspection camera PCE-DHM 10 can be PC-independent and therefore used completely mobile. Being equipped with 8 white LEDs increases the inspection camera up to a 500-fold size and thus captures even the smallest details in image or video. The integrated 5 megapixel camera (12 megapixel interpolated) also provides sharp images of the magnified object. With the zoom button imagedetails can be enlarged directly on the TFT color monitor and videos can be played. As with a conventional digital camera,images captured bythe inspection camera PCE-DHM 10 are stored directly on a MicroSD memory card. The recordings can then be transferredvia the USB 2.0 port on your computer or laptop. With its digital technology, the inspection camera PCE-DHM 10 is very versatile: It is suitable for examining, measuring and photographingthesmallest items at home or traveling, school, university, in research and professional applications, e.g. in industrial surface inspection and in hobbies and leisure. Using the included software, pictures and videos can bestored, archived or sent via e-mail to friends, acquaintances or business partners.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Video Cameras
Product Number PCE-DHM 10
Product Name Inspection Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial; Scientific / Research
Format / Output USB; MicroSD Card memory
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details