Iris Edge™ is a camera-based vibration analysis system that uses Motion Amplification® to collect and transmit vibration data via MQTT to IoT platforms. It features a pan-tilt industrial-grade camera with a tilt range of ±40° and pan range of ±90°, auto-focus, and IP51 environmental rating. The system is powered via PoE++ (IEEE® 802.3bt) with a minimum output of 19V, 60W, or alternatively via AC input (100-240V, 50-60 Hz). It captures video at up to 1,300 fps at reduced resolution and analyzes frequencies from 0 to 650 Hz. Data can be exported as .csv files and visualized through dashboards, with remote access, stabilization, and optical triggers supported.
Iris Edge™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform.
Iris Edge™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all the benefits of Motion Amplification®. With Iris Edge™, users can monitor, trend, alert, diagnose, and troubleshoot an even larger field of view and provide the most flexible, scalable, and easiest deployment method for monitoring your assets. No need to contact your assets or even turn them off during installation, simple install a camera and monitor everything it can see.
| RDI Technologies Inc. | |
|---|---|
| Product Category | Video Cameras |
| Product Number | IRIS EDGE |
| Product Name | Vibration Monitoring System |
| Camera Function | Video |
| Imaging Technology | CMOS Camera; Digital Camera |
| Application / Industry | Industrial |
| Shutter Control | External Trigger |