Newport MKS Piezo Mirror Mount, Agilis 1 in. Diameter AG-M100N

Description
The AG-M100N 1 inch (25.4 mm) Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Outstanding Adjustment Sensitivity The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments. Set-and-Forget Long-Term Stability The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.
Request a Quote
Description
The AG-M100N 1 inch (25.4 mm) Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Outstanding Adjustment Sensitivity The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments. Set-and-Forget Long-Term Stability The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AG-M100N is a 1.0-inch (25.4 mm) diameter Agilis piezo optical mount featuring Newport's non-resonant piezo motor with 50 nm incremental motion capability and 1 µrad resolution. It provides set-and-forget long-term stability through direct coupling and spring locking when idle, with no backlash or hysteresis. The mount supports optics 0.16 to 0.24 in. (4 to 6 mm) thick, has an angular range of ±2°, and weighs 85 g. It includes a 1.2 m, 4-wire mini-DIN cable, extendable with the AG-MD4-1.5 cable. Vacuum compatibility is not specified for this variant.

Datasheet Summary
Powered by GS/AI

The AG-M100N is a 1.0-inch (25.4 mm) diameter Agilis piezo optical mount featuring Newport's non-resonant piezo motor with 50 nm incremental motion capability and 1 µrad resolution. It provides set-and-forget long-term stability through direct coupling and spring locking when idle, with no backlash or hysteresis. The mount supports optics 0.16 to 0.24 in. (4 to 6 mm) thick, has an angular range of ±2°, and weighs 85 g. It includes a 1.2 m, 4-wire mini-DIN cable, extendable with the AG-MD4-1.5 cable. Vacuum compatibility is not specified for this variant.

Suppliers

Company
Product
Description
Supplier Links
Piezo Mirror Mount, Agilis 1 in. Diameter - AG-M100N - Newport MKS
Irvine, CA, United States
Piezo Mirror Mount, Agilis 1 in. Diameter
AG-M100N
Piezo Mirror Mount, Agilis 1 in. Diameter AG-M100N
The AG-M100N 1 inch (25.4 mm) Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Outstanding Adjustment Sensitivity The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments. Set-and-Forget Long-Term Stability The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.

The AG-M100N 1 inch (25.4 mm) Agilis™ Optical Mount features Newport’s new, proprietary, non-resonant piezo direct motors. These highly integrated motors are directly coupled to the moving platen. When idle, spring forces lock the mirror’s position for true set and forget long term stability. Agilis mounts have a faster adjustment speed than alternative screw driven designs. In contrast to ultrasonic motors, the Agilis non-resonant motor concept makes small adjustments more predictable with its 50 nm incremental motion capability, ideal for ultra-sensitive optical alignments. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers.

Outstanding Adjustment Sensitivity

The Agilis proprietary piezo technology provides 50 nm incremental motion capability, translating to resolutions as small as 1 µrad, making them ideal for ultra-sensitive alignments and optical adjustments.

Set-and-Forget Long-Term Stability


The Agilis piezo motors are directly coupled to the moving optics holder for robust and predictable performance. When idle, the motor spring force locks the mirror in place, providing true set and forget stability. Agilis mounts also have a fast adjustment speed and are free of issues associated with backlash or hysteresis.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number AG-M100N
Product Name Piezo Mirror Mount, Agilis 1 in. Diameter
Mount Type Mirror Mount; Motorized
Unlock Full Specs
to access all available technical data

Similar Products

Angle Plate, M6 Thru Slots, M4 and M6 Threads - 9101-M - Newport MKS
Specs
Mount Type 90° Angle Bracket
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys - HVM-S1t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 1 to 4 mm (0.0394 to 0.1575 inch)
View Details
Suprema ® Clear Edge Mirror Mount, 1.0 in. Diameter, No Actuators, M4 - M-SN100-F - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details