Newport MKS Mounting Bridle, UTR46S to MVN50 or UMR5, 0.18 in. Height, Qty 4 BR32

Description
The BR32 Mounting Bridle secures round base components such as a UTR46S stage to a similar size linear and rotary positioning devices such as a MVN50 or UMR5. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.18 inch height.
Request a Quote
Description
The BR32 Mounting Bridle secures round base components such as a UTR46S stage to a similar size linear and rotary positioning devices such as a MVN50 or UMR5. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.18 inch height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, UTR46S to MVN50 or UMR5, 0.18 in. Height, Qty 4 - BR32 - Newport MKS
Irvine, CA, United States
Mounting Bridle, UTR46S to MVN50 or UMR5, 0.18 in. Height, Qty 4
BR32
Mounting Bridle, UTR46S to MVN50 or UMR5, 0.18 in. Height, Qty 4 BR32
The BR32 Mounting Bridle secures round base components such as a UTR46S stage to a similar size linear and rotary positioning devices such as a MVN50 or UMR5. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.18 inch height.

The BR32 Mounting Bridle secures round base components such as a UTR46S stage to a similar size linear and rotary positioning devices such as a MVN50 or UMR5. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.18 inch height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BR32
Product Name Mounting Bridle, UTR46S to MVN50 or UMR5, 0.18 in. Height, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 1.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Picomotor Piezo Gimbal Mount, 1.0 in. Diameter, 2-Axis - 8814 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Precision Lens Positioner, 2.0 in., 100 TPI XY, 80 TPI Z - LP-2A-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details