Knight Optical (UK) Ltd Camera Filter Mount & Ring for 25mm filters (25.5mm male thread) HLF2500

Description
These quality camera filter holders and locking rings are manufactured in black anodised aluminium and are ideal for imaging systems. Our mounts have been designed to fit 25mm diameter filters available to purchase separately from our website or by contacting our technical sales team directly. Our extensive filter range includes long pass, short pass, band pass and band blocking types over a broad range of wavelengths and can be edged or cut to size where necessary. We supply colour glass, acrylic, dichroic, polyester and neutral density filters for a range of applications. Click on the See Also tab below for more information on filter types. Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Each mount is designed to fit single or multiple filters up to 6.5mm thick. Speak to our experienced technical sales team for more information.
Description
These quality camera filter holders and locking rings are manufactured in black anodised aluminium and are ideal for imaging systems. Our mounts have been designed to fit 25mm diameter filters available to purchase separately from our website or by contacting our technical sales team directly. Our extensive filter range includes long pass, short pass, band pass and band blocking types over a broad range of wavelengths and can be edged or cut to size where necessary. We supply colour glass, acrylic, dichroic, polyester and neutral density filters for a range of applications. Click on the See Also tab below for more information on filter types. Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Each mount is designed to fit single or multiple filters up to 6.5mm thick. Speak to our experienced technical sales team for more information.

Suppliers

Company
Product
Description
Supplier Links
Camera Filter Mount & Ring for 25mm filters (25.5mm male thread) - HLF2500 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Camera Filter Mount & Ring for 25mm filters (25.5mm male thread)
HLF2500
Camera Filter Mount & Ring for 25mm filters (25.5mm male thread) HLF2500
These quality camera filter holders and locking rings are manufactured in black anodised aluminium and are ideal for imaging systems. Our mounts have been designed to fit 25mm diameter filters available to purchase separately from our website or by contacting our technical sales team directly. Our extensive filter range includes long pass, short pass, band pass and band blocking types over a broad range of wavelengths and can be edged or cut to size where necessary. We supply colour glass, acrylic, dichroic, polyester and neutral density filters for a range of applications. Click on the See Also tab below for more information on filter types. Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Each mount is designed to fit single or multiple filters up to 6.5mm thick. Speak to our experienced technical sales team for more information.

These quality camera filter holders and locking rings are manufactured in black anodised aluminium and are ideal for imaging systems. Our mounts have been designed to fit 25mm diameter filters available to purchase separately from our website or by contacting our technical sales team directly. Our extensive filter range includes long pass, short pass, band pass and band blocking types over a broad range of wavelengths and can be edged or cut to size where necessary. We supply colour glass, acrylic, dichroic, polyester and neutral density filters for a range of applications. Click on the See Also tab below for more information on filter types.

Our camera filter mounts are designed to stack with each other enabling several filters to be used together. Two or more filters can be overlapped in order to create unique spectra that would not otherwise be possible with a single filter. Each mount is designed to fit single or multiple filters up to 6.5mm thick. Speak to our experienced technical sales team for more information.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Mounts
Product Number HLF2500
Product Name Camera Filter Mount & Ring for 25mm filters (25.5mm male thread)
Clear Aperture 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Lens Spacer, 2.0 in. Diameter, 4.0 mm Thick, Aluminum, 6-pack - LT20-SP4-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
6
Specs
Mount Type Camera Mount
Adjustment Type Kinematic
View Details