Suzhou Ele Mfg Co., Ltd. 15 Amp Single Pole Decorative Switch, Residential Grade 1004

Description
High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding models provide automatic ground clip.
Request a Quote
Description
High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding models provide automatic ground clip.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 Amp Single Pole Decorative Switch, Residential Grade - 1004 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
15 Amp Single Pole Decorative Switch, Residential Grade
1004
15 Amp Single Pole Decorative Switch, Residential Grade 1004
High-impact resistant thermo-plastic construction. | Accepts #12 and #14 AWG. | Push wire #14 AWG. | Narrow back body leaves more space for wires in the box. | Smooth, quiet paddle action. | Easy-access green hex head ground screw. | Tri-drive ground, terminal and mounting screws. | Self-grounding models provide automatic ground clip.

  • High-impact resistant thermo-plastic construction. |
  • Accepts #12 and #14 AWG. |
  • Push wire #14 AWG. |
  • Narrow back body leaves more space for wires in the box. |
  • Smooth, quiet paddle action. |
  • Easy-access green hex head ground screw. |
  • Tri-drive ground, terminal and mounting screws. |
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Rocker Switches
Product Number 1004
Product Name 15 Amp Single Pole Decorative Switch, Residential Grade
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Combination Single Pole Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72212 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details