The AZ2700-2A-24DW is a 30 amp DPST power relay with quick connect terminals and PC mount capability, designed for resistive and inductive loads up to 30A at 240VAC. It features a wide contact gap (3.0mm) and silver tin oxide contacts, as indicated by the "W" and "T" suffixes in the ordering code. The relay has a 24VAC coil, with a maximum continuous coil dissipation of 3.8W at 20°C ambient. It meets UL and TÜV certifications with dielectric strength of 4000Vrms between coil and contacts, and insulation resistance of at least 1000 megohms. Operating temperature ranges from -40°C to 130°C for Class B, with a maximum coil temperature rise of 50°C at nominal voltage. The physical dimensions follow the mounting layout specified for 2 Form X configurations, with a weight of approximately 120 grams.
RELAY GEN PURPOSE DPST 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2700-2A-24DW-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |