MMP RLY-MT-8A is a DIN rail-mounted multifunctional timer relay with 10 timing functions, designed for industrial control applications. It operates from 12 to 265 VAC/DC, has a timing range of 0.1s to 100h, and features a single changeover contact rated at 8A at 240V AC or 5A at 240V DC. The device has a width of 17.5mm, an IP30 enclosure, and operates between -10°C and +60°C. Electrical life is rated at 10,000 switching cycles with a mechanical life of 1,000,000 cycles. LED indicators show power and relay status, and terminal wire size supports 0.3 to 2.5 mm² (18-10 AWG).
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | MMP-RLY-MT-8A |
| Product Name | Relays |
| Relay Type | Automotive; High Voltage Relay |