Basic relay; Nominal input voltage: 12 VDC; 2 changeover contacts; Limiting continuous current: 8 A; Module width: 13 mm; Module height: 15 mm
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Pluggable miniature switching relay
RELAY GEN PURPOSE DPDT 8A 12V
| WAGO | DigiKey | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 788-152 | 2946-788-152-ND | 788-152 | 788-152 |
| Product Name | Basic relay | Power Relays, Over 2 Amps | WAGO General Purpose | Relays - Power Relays, Over 2 Amps |
| Mounting | Pluggable module | PCBoard | Through Hole | |
| Relay Type | General | General | ||
| Poles | Double Pole (DP) | Double Pole (DP) |