The FTR-E1-HC series is a high-voltage DC switching relay designed for switching loads up to 60A at 450VDC or 10A at 1000VDC in applications such as electric vehicles and photovoltaic systems. It features a single-contact form (1a), silver alloy contacts, and a plastic-sealed case measuring 28.3 x 43.6 x 36.8 mm with a mass of approximately 80g. The relay consumes 1200mW at rated coil voltage and operates within a temperature range of -40°C to +85°C. It meets cULus and TUV standards with reinforced insulation, 5000VAC coil-to-contact dielectric strength, and 1000MΩ insulation resistance. The series is rated for 500,000 mechanical operations and up to 500 electrical operations at 60A/450VDC with suppression devices.
Innovative Relays
As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
| FCL Components America | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FTR-E1-HC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |