Interquip Electronics Co., Ltd. Crystal Resonator SMCE-3225 48MHz

Description
SMCE-3225 48MHz 8pf 20ppm
Request a Quote Datasheet
Description
SMCE-3225 48MHz 8pf 20ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 48MHz
Crystal Resonator SMCE-3225 48MHz
SMCE-3225 48MHz 8pf 20ppm

SMCE-3225 48MHz 8pf 20ppm

Supplier's Site Datasheet
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 48MHz
Crystal Resonator SMCE-3225 48MHz
SMCE-3225 48MHz 8pf 20ppm

SMCE-3225 48MHz 8pf 20ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators
Product Number SMCE-3225 48MHz SMCE-3225 48MHz
Product Name Crystal Resonator Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details