The ECS-320-10-48-CKY-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
32MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Win Source Part Number: 1355570-ECS-320-10-4
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: ECS Inc.
Series: ECX-1048
Package: Tape & Reel
Product Status: Active
Frequency: 32 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 100 Ohms
Size / Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
CRYSTAL 32.0000MHZ 10PF SMD
| ECS Inc. International | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators | Crystals |
| Product Number | ECS-320-10-48-CKY-TR | XC3036DKR-ND | 1355570-ECS-320-10-48-CKY-TR | ECS-320-10-48-CKY-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | ||
| Frequency | 32 MHz | 32 MHz | 32 MHz | |
| Frequency Stability | 10 ppm | 10 ppm | 10 ppm | |
| Load Capacitance | 10 pF | 10 pF | 10 pF |