Knowles Resonators DR03F36Q1388DNB

Description
RESONATOR 3MM 1388 MHZ
Request a Quote Datasheet
Description
RESONATOR 3MM 1388 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR 3MM 1388 MHZ

RESONATOR 3MM 1388 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 1761-DR03F36Q1388DNB-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Through Hole Crystals - ECS-60-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 6 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-2520 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 125 MHz
View Details
SAW Resonator (1-Port) - R97 1-port (9.1mm x 7.1mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details