ECS Inc. International Surface Mount Crystals ECS-240-18-33Q-DS

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-33Q is a miniature SMD crystal with a 3.2 x 2.5 mm footprint, designed for stable oscillation in automotive and industrial applications. It is AEC-Q200 qualified and RoHS compliant, operating over a temperature range of -55 to +125°C with a frequency stability of ±100 ppm for the DU option. The crystal operates in fundamental mode with frequencies from 8.000 to 54.000 MHz and a maximum drive level of 100 μW. Shunt capacitance is 7 pF, and load capacitance is specified as 6 pF, 10 pF, 20 pF, or series. The pads are arranged with pins 1 and 3 interchangeable for in/out connections, and pin 2 and 4 are grounded. The device has a first-year aging rate of ±5 ppm at +25°C and meets MSL 1 with gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECX-33Q is a miniature SMD crystal with a 3.2 x 2.5 mm footprint, designed for stable oscillation in automotive and industrial applications. It is AEC-Q200 qualified and RoHS compliant, operating over a temperature range of -55 to +125°C with a frequency stability of ±100 ppm for the DU option. The crystal operates in fundamental mode with frequencies from 8.000 to 54.000 MHz and a maximum drive level of 100 μW. Shunt capacitance is 7 pF, and load capacitance is specified as 6 pF, 10 pF, 20 pF, or series. The pads are arranged with pins 1 and 3 interchangeable for in/out connections, and pin 2 and 4 are grounded. The device has a first-year aging rate of ±5 ppm at +25°C and meets MSL 1 with gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-240-18-33Q-DS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-240-18-33Q-DS
Surface Mount Crystals ECS-240-18-33Q-DS
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators- Crystals Series: ECX-33Q Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 24 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators- Crystals
Series: ECX-33Q
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 24 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now Datasheet
Crystals - XC2001DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC2001TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2001TR-ND
Crystals XC2001TR-ND
24MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC2001CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2001CT-ND
Crystals XC2001CT-ND
24MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 24Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International - 57AK3031 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International
57AK3031
Crystal, 24Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International 57AK3031
CRYSTAL, 24MHZ, 18PF, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 18PF, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number ECS-240-18-33Q-DS XC2001DKR-ND 57AK3031
Product Name Surface Mount Crystals Crystals, Oscillators, Resonators- Crystals Crystals Crystal, 24Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free RoHS
Frequency 24 MHz 24 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data