Interquip Electronics Co., Ltd. Crystal Resonator SMCE-3225 27MHz

Description
SMCE-3225 27MHz 20pf 20ppm
Request a Quote Datasheet
Description
SMCE-3225 27MHz 20pf 20ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 27MHz
Crystal Resonator SMCE-3225 27MHz
SMCE-3225 27MHz 20pf 20ppm

SMCE-3225 27MHz 20pf 20ppm

Supplier's Site Datasheet
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 27MHz
Crystal Resonator SMCE-3225 27MHz
SMCE-3225 27MHz 20pf 20ppm

SMCE-3225 27MHz 20pf 20ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators
Product Number SMCE-3225 27MHz SMCE-3225 27MHz
Product Name Crystal Resonator Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details