The ECS-MPIL0630 is a surface mount power inductor designed for various applications. It features a range of inductance values from 0.47 µH to 22 µH, with a maximum DC resistance varying from 4.1 mΩ to 135.0 mΩ, depending on the specific part number. The rated current for this series can reach up to 20.0 A, with heat rating currents ranging from 2.5 A to 18.0 A. The operating temperature range is from -40°C to +125°C, making it suitable for a wide variety of environments. The inductor is shielded, which helps reduce electromagnetic interference. This product is ideal for engineers looking for reliable inductors in compact designs.
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
| ECS Inc. International | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ECS-MPIL0630 |
| Product Name | Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Application | Power Choke |
| Inductance Range | 0.4700 to 22 microH |
| Inductance Tolerance | 20 (+/- %) |