Triad Magnetics Fixed Inductors FIT50-2-B

Description
35.48µH Unshielded Toroidal Inductor 3.4A 57.8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet
Description
35.48µH Unshielded Toroidal Inductor 3.4A 57.8mOhm Max Radial, Vertical (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIT50-2-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIT50-2-B-ND
Fixed Inductors FIT50-2-B-ND
35.48µH Unshielded Toroidal Inductor 3.4A 57.8mOhm Max Radial, Vertical (Open)

35.48µH Unshielded Toroidal Inductor 3.4A 57.8mOhm Max Radial, Vertical (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIT50-2-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
Core Material Powdered Iron
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details