KEMET Electronics Corporation SMD 100uF 10V Capacitor T520D107M010ATE080

Description
100uF 10V Tantalum Capacitor, 80mR ESR, 2917 SMD Product overview: T520D107M010ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D107M010ATE08 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 10V Tantalum Capacitor, 80mR ESR, 2917 SMD Product overview: T520D107M010ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D107M010ATE08 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 10V Capacitor
70-T520D107M010ATE080
SMD 100uF 10V Capacitor 70-T520D107M010ATE080
100uF 10V Tantalum Capacitor, 80mR ESR, 2917 SMD Product overview: T520D107M010ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D107M010ATE08 0 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, 80mR ESR, 2917 SMD Product overview: T520D107M010ATE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D107M010ATE080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 399-4030-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4030-1-ND
Tantalum - Polymer Capacitors 399-4030-1-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 80mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4030-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4030-6-ND
Tantalum - Polymer Capacitors 399-4030-6-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 80mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4030-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4030-2-ND
Tantalum - Polymer Capacitors 399-4030-2-ND
100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 80mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - T520D107M010ATE080 - 727425-T520D107M010ATE080 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T520D107M010ATE080
727425-T520D107M010ATE080
Tantalum - Polymer Capacitors - T520D107M010ATE080 727425-T520D107M010ATE080
Manufacturer: Kemet Win Source Part Number: 727425-T520D107M010A TE080 Series: KO-CAP T520 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 80 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: T520 Categories: Capacitors Manufacturer Homepage: www.kemet.com Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TEPSLV1A107M12R; NTP107M10TRD(55)F; ; Introduction Date: September 26, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 727425-T520D107M010ATE080
Series: KO-CAP T520
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 80 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: T520
Categories: Capacitors
Manufacturer Homepage: www.kemet.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TEPSLV1A107M12R; NTP107M10TRD(55)F; ;
Introduction Date: September 26, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum - Polymer Capacitors - T520D107M010ATE080 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520D107M010ATE080
Tantalum - Polymer Capacitors T520D107M010ATE080
CAP TANT POLY 100UF 10V 2917

CAP TANT POLY 100UF 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520D107M010ATE080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520D107M010ATE080
Capacitors - Tantalum - Polymer Capacitors T520D107M010ATE080
CAP TANT POLY 100UF 10V 2917

CAP TANT POLY 100UF 10V 2917

Supplier's Site
Tantalum Capacitor, 100Uf 10V 0.08 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet - 12N3133 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.08 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet
12N3133
Tantalum Capacitor, 100Uf 10V 0.08 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet 12N3133
TANTALUM CAPACITOR, 100UF 10V 0.08 OHM 20%, 7343-31, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.08ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.08 OHM 20%, 7343-31, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.08ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 10V, 20%; Capacitance Kemet - 97Y2393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 20%; Capacitance Kemet
97Y2393
Cap, 100Μf, 10V, 20%; Capacitance Kemet 97Y2393
CAP, 100µF, 10V, 20%; Capacitance:100µF; Voltage Rating:10V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

CAP, 100µF, 10V, 20%; Capacitance:100µF; Voltage Rating:10V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.08ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520D107M010ATE080 399-4030-1-ND 399-4030-6-ND 727425-T520D107M010ATE080 T520D107M010ATE080 T520D107M010ATE080 12N3133 97Y2393
Product Name SMD 100uF 10V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - T520D107M010ATE080 Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 100Uf 10V 0.08 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet Cap, 100Μf, 10V, 20%; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers