Shenzhen Weidy Industrial Development Co., Ltd. Capacitive Voltage-reduction Capacitors W41( MKP(E),THB series)

Description
Features : ● specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc ● metallized polypropylene ● excellent self-healing performance, able to withstand surge voltage impact ● excellent capacitance stability under long-term load ● excellent moisture resistance ● excellent flame retardancy ● excellent capacity stability in harsh environment (such as high temperature and high humidity) for long-term application
Request a Quote
Description
Features : ● specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc ● metallized polypropylene ● excellent self-healing performance, able to withstand surge voltage impact ● excellent capacitance stability under long-term load ● excellent moisture resistance ● excellent flame retardancy ● excellent capacity stability in harsh environment (such as high temperature and high humidity) for long-term application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W41 MKP(E) series consists of metallized polypropylene film AC capacitors rated for 310Vac, designed for capacitive step-down circuits in applications such as energy meters and LED drivers. They feature excellent self-healing capability, high capacitance stability under long-term load, and robust performance in damp and high-temperature environments, meeting the climatic category 40/110/56 and operating from -40°C to 110°C. Capacitance ranges from 0.01 to 2.2 μF with tolerances of ±10% (K) or ±20% (M), and they comply with GB/T6346 (IEC 60384-14) as X2-class safety capacitors. Package dimensions vary by capacitance and lead spacing (15mm, 22mm, or 27mm), with lead diameters of 0.6mm, 0.7mm, or 0.8mm.

Datasheet Summary
Powered by GS/AI

The W41 MKP(E) series consists of metallized polypropylene film AC capacitors rated for 310Vac, designed for capacitive step-down circuits in applications such as energy meters and LED drivers. They feature excellent self-healing capability, high capacitance stability under long-term load, and robust performance in damp and high-temperature environments, meeting the climatic category 40/110/56 and operating from -40°C to 110°C. Capacitance ranges from 0.01 to 2.2 μF with tolerances of ±10% (K) or ±20% (M), and they comply with GB/T6346 (IEC 60384-14) as X2-class safety capacitors. Package dimensions vary by capacitance and lead spacing (15mm, 22mm, or 27mm), with lead diameters of 0.6mm, 0.7mm, or 0.8mm.

Suppliers

Company
Product
Description
Supplier Links
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen, China
Capacitive Voltage-reduction Capacitors
W41( MKP(E),THB series)
Capacitive Voltage-reduction Capacitors W41( MKP(E),THB series)
Features : ● specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc ● metallized polypropylene ● excellent self-healing performance, able to withstand surge voltage impact ● excellent capacitance stability under long-term load ● excellent moisture resistance ● excellent flame retardancy ● excellent capacity stability in harsh environment (such as high temperature and high humidity) for long-term application

Features :

● specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc
● metallized polypropylene
● excellent self-healing performance, able to withstand surge voltage impact
● excellent capacitance stability under long-term load
● excellent moisture resistance
● excellent flame retardancy
● excellent capacity stability in harsh environment (such as high temperature and high humidity) for long-term application

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Weidy Industrial Development Co., Ltd.
Product Category Capacitors
Product Number W41( MKP(E),THB series)
Product Name Capacitive Voltage-reduction Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details