KEMET Electronics Corporation Tantalum Capacitors T499B106K016ATE3K5

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-5034-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-5034-1-ND
Tantalum Capacitors 399-5034-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-5034-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-5034-2-ND
Tantalum Capacitors 399-5034-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-5034-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-5034-6-ND
Tantalum Capacitors 399-5034-6-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V Capacitor
59-T499B106K016ATE3K5
SMD 10uF 16V Capacitor 59-T499B106K016ATE3K5
10uF 16V Tantalum Capacitor, 10% Tol, 3.5R ESR, 1411 SMD Product overview: T499B106K016ATE3K5 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T499B106K016ATE3K 5 can be used for catalog matching and distributor lookup.

10uF 16V Tantalum Capacitor, 10% Tol, 3.5R ESR, 1411 SMD Product overview: T499B106K016ATE3K5 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T499B106K016ATE3K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Test and Measurement - Power Supplies (Test, Bench) -  - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement - Power Supplies (Test, Bench)
Test and Measurement - Power Supplies (Test, Bench)
Manufacturer: AMIS Category: Test and Measurement - Power Supplies (Test, Bench) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 2500 Hrs @ 125°C Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Test and Measurement - Power Supplies (Test, Bench)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T499B106K016ATE3K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T499B106K016ATE3K5
Capacitors - Tantalum Capacitors T499B106K016ATE3K5
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site
Tantalum Capacitor, 10Uf 16V, 3.5 Ohm, 0.1, 3528-21; Capacitance Kemet - 12N2809 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V, 3.5 Ohm, 0.1, 3528-21; Capacitance Kemet
12N2809
Tantalum Capacitor, 10Uf 16V, 3.5 Ohm, 0.1, 3528-21; Capacitance Kemet 12N2809
TANTALUM CAPACITOR, 10UF 16V, 3.5 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V, 3.5 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Aec-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kemet - 81K4437 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Aec-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kemet
81K4437
Surface Mount Tantalum Capacitor, Aec-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kemet 81K4437
Surface Mount Tantalum Capacitor, AEC-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, AEC-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Aec-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kemet - 54M1381 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Aec-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kemet
54M1381
Surface Mount Tantalum Capacitor, Aec-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kemet 54M1381
Surface Mount Tantalum Capacitor, AEC-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, AEC-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, 10% Rohs Compliant Kemet - 42AC0276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 10% Rohs Compliant Kemet
42AC0276
Cap, 10Μf, 16V, 10% Rohs Compliant Kemet 42AC0276
CAP, 10µF, 16V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 16V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - T499B106K016ATE3K5 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T499B106K016ATE3K5
Tantalum Capacitors T499B106K016ATE3K5
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-5034-1-ND 399-5034-6-ND 59-T499B106K016ATE3K5 T499B106K016ATE3K5 12N2809 81K4437 T499B106K016ATE3K5
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V Capacitor Test and Measurement - Power Supplies (Test, Bench) Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 16V, 3.5 Ohm, 0.1, 3528-21; Capacitance Kemet Surface Mount Tantalum Capacitor, Aec-Q200 T499 Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 0.2200 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers