Shenzhen Weidy Industrial Development Co., Ltd. Metallized polypropylene film AC motor capacitor (column, plastic case ) W60(CBB60 series )

Description
Good self-healing, high reliability, large capacity, capability of withstanding high ripple current for short time. Flammability: UL94-V0. Class of safety protection: S0 with CQC/VDE/UL/CUL verification. Application: Home appliances, start capacitors, and more.
Request a Quote
Description
Good self-healing, high reliability, large capacity, capability of withstanding high ripple current for short time. Flammability: UL94-V0. Class of safety protection: S0 with CQC/VDE/UL/CUL verification. Application: Home appliances, start capacitors, and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W60 CBB60 series comprises metallized polypropylene film AC motor capacitors in cylindrical plastic cases for single-phase motor starting and running at 50Hz/60Hz. Rated for 500VAC, they offer capacitance from 1.0μF to 80.0μF with tolerances of ±5%, ±10%, or ±15%. Self-healing, with a climatic category of 40/85/21 and storage temperature from -40℃ to 85℃. Maximum permissible voltage is 1.1 times rated voltage, current is 1.3 times rated current. Dissipation factor is ≤0.0020 for ≤10μF, ≤0.0060 for ≤35μF, and ≤0.0080 above 35μF at 1kHz. Insulation resistance is ≥3000s at 20℃ under 100VDC for 1 minute. Terminal-to-terminal proof is 1000VAC for 2s, terminal-to-case is 3000VAC for 60s. Maximum tightening torque is 4Nm for M8, 8Nm for M12. Dimensions range from 20mm to 60mm in diameter and 25mm to 123mm in height. Safety protection class is S0.

Datasheet Summary
Powered by GS/AI

The W60 CBB60 series comprises metallized polypropylene film AC motor capacitors in cylindrical plastic cases for single-phase motor starting and running at 50Hz/60Hz. Rated for 500VAC, they offer capacitance from 1.0μF to 80.0μF with tolerances of ±5%, ±10%, or ±15%. Self-healing, with a climatic category of 40/85/21 and storage temperature from -40℃ to 85℃. Maximum permissible voltage is 1.1 times rated voltage, current is 1.3 times rated current. Dissipation factor is ≤0.0020 for ≤10μF, ≤0.0060 for ≤35μF, and ≤0.0080 above 35μF at 1kHz. Insulation resistance is ≥3000s at 20℃ under 100VDC for 1 minute. Terminal-to-terminal proof is 1000VAC for 2s, terminal-to-case is 3000VAC for 60s. Maximum tightening torque is 4Nm for M8, 8Nm for M12. Dimensions range from 20mm to 60mm in diameter and 25mm to 123mm in height. Safety protection class is S0.

Suppliers

Company
Product
Description
Supplier Links
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen, China
Metallized polypropylene film AC motor capacitor (column, plastic case )
W60(CBB60 series )
Metallized polypropylene film AC motor capacitor (column, plastic case ) W60(CBB60 series )
Good self-healing, high reliability, large capacity, capability of withstanding high ripple current for short time. Flammability: UL94-V0. Class of safety protection: S0 with CQC/VDE/UL/CUL verification. Application: Home appliances, start capacitors, and more.

Good self-healing, high reliability, large capacity, capability of withstanding high ripple current for short time.
Flammability: UL94-V0.
Class of safety protection: S0 with CQC/VDE/UL/CUL verification.
Application: Home appliances, start capacitors, and more.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Weidy Industrial Development Co., Ltd.
Product Category Capacitors
Product Number W60(CBB60 series )
Product Name Metallized polypropylene film AC motor capacitor (column, plastic case )
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details