Cap Tant Solid 10uF 20V 20% (4.57 X 8.76mm) Axial 125°C Bulk Product overview: T322C106M020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322C106M020AT can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 20V Axial 2.9Ohm @ 100kHz
CAP TANT 10UF 20% 20V AXIAL
CAPACITOR TANT, 10UF, 20V, 2.9 OHM, 0.2, AXIAL; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Terminals:Axial Leaded; Operating Temperature Range:-55°C to +85°C; ESR:2.9ohm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
CAP TANT 10UF 20% 20V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T322C106M020AT | 399-13620-ND | T322C106M020AT | 83K3237 | T322C106M020AT |
| Product Name | 10uF 20V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf, 20V, 2.9 Ohm, 0.2, Axial; Capacitance Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |