SCHURTER Inc Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter 3-108-977

Description
ANTI VANDAL SW, SPDT, 0.1A, 30VDC, QC; Product Range:MSM Series; Panel Cutout Diameter:30.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, SPDT, 0.1A, 30VDC, QC; Product Range:MSM Series; Panel Cutout Diameter:30.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter
71AC4381
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter 71AC4381
ANTI VANDAL SW, SPDT, 0.1A, 30VDC, QC; Product Range:MSM Series; Panel Cutout Diameter:30.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI VANDAL SW, SPDT, 0.1A, 30VDC, QC; Product Range:MSM Series; Panel Cutout Diameter:30.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71AC4381
Product Name Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details