KEMET Electronics Corporation Fixed Inductors SBC4-681-431

Description
680µH Unshielded Wirewound Inductor 430mA 1.32Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 430mA 1.32Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20784-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20784-ND
Fixed Inductors 399-20784-ND
680µH Unshielded Wirewound Inductor 430mA 1.32Ohm Max Radial, Vertical Cylinder

680µH Unshielded Wirewound Inductor 430mA 1.32Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
680uH 10KHz 0.6A Inductor and Choke - 71-SBC4-681-431 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680uH 10KHz 0.6A Inductor and Choke
71-SBC4-681-431
680uH 10KHz 0.6A Inductor and Choke 71-SBC4-681-431
Power Choke Unshielded Wirewound 680uH 10% 10KHz Ferrite 0.6A 1.32Ohm DCR RDL Bulk Product overview: SBC4-681-431 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 10KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 10KHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC4-681-431 can be used for catalog matching and distributor lookup.

Power Choke Unshielded Wirewound 680uH 10% 10KHz Ferrite 0.6A 1.32Ohm DCR RDL Bulk Product overview: SBC4-681-431 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 10KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 10KHz, 0.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SBC4-681-431 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272832-SBC4-681-431
Inductors, Coils, Chokes - Fixed Inductors 1272832-SBC4-681-431
Win Source Part Number: 1272832-SBC4-681-431 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SBC Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.571" (14.50mm) Standard Package: 2,000 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 1.32Ohm Max Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 430 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KEMET Other Names: 399-20784,UPIN468143 1000 Base Product Number: SBC4 Current - Saturation (Isat): 570mA

Win Source Part Number: 1272832-SBC4-681-431
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SBC
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 2,000
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 1.32Ohm Max
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 430 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: 399-20784,UPIN4681431000
Base Product Number: SBC4
Current - Saturation (Isat): 570mA

Buy Now Datasheet
Inductor, 680Uh, 10%, 0.43A, Radial Rohs Compliant Kemet - 66AH0238 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 10%, 0.43A, Radial Rohs Compliant Kemet
66AH0238
Inductor, 680Uh, 10%, 0.43A, Radial Rohs Compliant Kemet 66AH0238
INDUCTOR, 680UH, 10%, 0.43A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 680UH, 10%, 0.43A, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20784-ND 71-SBC4-681-431 1272832-SBC4-681-431 66AH0238
Product Name Fixed Inductors 680uH 10KHz 0.6A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 680Uh, 10%, 0.43A, Radial Rohs Compliant Kemet
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details